Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Toshiba Semiconductor TC7S66FU,LF
TC7S66FU,LF
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BILATERAL SWITCH 1 X 1:1 SMV
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC7S66FU,LF Datasheet
History Price: $0.44000
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC7S66FU,LF vs TC7WPB8306L8X,LF
Part No
TC7S66FU,LF
TC7WPB8306L8X,LF
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TC7S
TC7WP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Bilateral, FET Switches
Bus Switch
Circuit
1 x 1:1
2 x 1:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
2V ~ 12V
1.65V ~ 5V, 2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-UFLGA
Supplier Device Package
5-SSOP
MP8