TC7S66FU,LF
TC7S66FU,LF
Active
Description:  IC BILATERAL SWITCH 1 X 1:1 SMV
Manufacturer:  Toshiba Semiconductor
Datasheet:   TC7S66FU,LF Datasheet
History Price: $0.44000
In Stock: 44000
TC7S66FU,LF vs TC7WH157FK,LJ(CT
Series
TC7S
TC7WH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Bilateral, FET Switches
Multiplexer
Circuit
1 x 1:1
1 x 2:1
Independent Circuits
1
1
Current - Output High, Low
-
8mA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 12V
2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
5-SSOP
8-SSOP