☰
TC7662BEPA
TC7662BEPA
Active
Description:  IC REG CHARGE PUMP INV 20MA 8DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7662BEPA Datasheet
History Price: $3.33000
In Stock: 28550
TC7662BEPA vs TC7662AEPA
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Ratiometric
Ratiometric
Output Configuration
Positive or Negative
Positive or Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.5V
3V
Voltage - Input (Max)
15V
18V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-Vin, 2Vin
Voltage - Output (Max)
-
-
Current - Output
20mA
40mA
Frequency - Switching
10kHz ~ 35kHz
12kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP