☰
TC7662ACPA
TC7662ACPA
Active
Description:  IC REG CHARGE PUMP INV 40MA 8DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7662ACPA Datasheet
History Price: $3.94000
In Stock: 49140
TC7662ACPA vs TC7662BEOA
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Ratiometric
Ratiometric
Output Configuration
Positive or Negative
Positive or Negative
Topology
Charge Pump
Charge Pump
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
1.5V
Voltage - Input (Max)
18V
15V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
-Vin, 2Vin
Voltage - Output (Max)
-
-
Current - Output
40mA
20mA
Frequency - Switching
12kHz
10kHz ~ 35kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC