TC74HC139APF
TC74HC139APF
Obsolete
Description:  IC DECODER/DEMUX 1X2:4 16DIP
Manufacturer:  Toshiba Semiconductor
History Price: Obsolete
In Stock: 43300
TC74HC139APF vs TC7WBD125AFKT5LF
Series
74HC
TC7WB
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Decoder/Demultiplexer
Bus Switch
Circuit
1 x 2:4
1 x 1:1
Independent Circuits
2
2
Current - Output High, Low
5.2mA, 5.2mA
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
16-DIP
8-SSOP