Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Toshiba Semiconductor TC74AC14FTEL
TC74AC14FTEL
Not For New Designs
Logic - Gates and Inverters
Description:
IC INVERTER 6CH 1-INP 14TSSOP
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC74AC14FTEL Datasheet
History Price: $0.14867
In Stock: 16200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC74AC14FTEL vs TC7W00FUTE12LF
Part No
TC74AC14FTEL
TC7W00FUTE12LF
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TC74AC
TC7W
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
2
Number of Inputs
1
2
Features
Schmitt Trigger
-
Voltage - Supply
2V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
24mA, 24mA
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.1V
0.5V ~ 1.8V
Input Logic Level - High
2.2V ~ 3.9V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
9.7ns @ 5V, 50pF
13ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
8-SSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)