TC74AC02FTEL
TC74AC02FTEL
Not For New Designs
Description:  IC GATE NOR 4CH 2-INP 14TSSOP
Manufacturer:  Toshiba Semiconductor
History Price: $0.15116
In Stock: 10700
TC74AC02FTEL vs TC7WH32FU,LJ(CT
Series
TC74AC
TC7WH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Logic Type
NOR Gate
OR Gate
Number of Circuits
4
2
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 5.5V
2V ~ 5.5V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.65V
-
Input Logic Level - High
1.5V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
7.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
8-SSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)