☰
TC7135CBU713
TC7135CBU713
Obsolete
Description:  IC DRVR 7 SEG 4 1/2 DIGIT 64QFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 36170
TC7135CBU713 vs TC7126ARCPL
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LED
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
-
Digits or Characters
A/D 4.5 Digits
A/D 3.5 Digits
Current - Supply
1 mA
55 μA
Voltage - Supply
4V ~ 6V
9V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
64-BQFP
40-DIP (0.600", 15.24mm)
Supplier Device Package
64-MQFP (14x14)
40-PDIP