☰
TC7129CKW
TC7129CKW
Active
Description:  IC DRVR 7 SEG 4 1/2 DIGIT 44QFP
Manufacturer:  Microchip Technology
Datasheet:   TC7129CKW Datasheet
History Price: $25.86000
In Stock: 47140
TC7129CKW vs TC7117CPL
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Display Type
LCD
LED
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 4.5 Digits
A/D 3.5 Digits
Current - Supply
800 μA
800 μA
Voltage - Supply
6V ~ 12V
5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-QFP
40-DIP (0.600", 15.24mm)
Supplier Device Package
44-PQFP (10x10)
40-PDIP