Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Microchip Technology TC7126ACKW
TC7126ACKW
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
Manufacturer:
Microchip Technology
Datasheet:
TC7126ACKW Datasheet
History Price: $22.41000
In Stock: 48370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TC7126ACKW vs TC7126ACLW
Part No
TC7126ACKW
TC7126ACLW
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
-
-
Digits or Characters
A/D 3.5 Digits
A/D 3.5 Digits
Current - Supply
55 μA
55 μA
Voltage - Supply
9V
9V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
44-LCC (J-Lead)
Supplier Device Package
44-MQFP (10x10)
44-PLCC (16.59x16.59)