☰
TC7107AIPL
TC7107AIPL
Active
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7107AIPL Datasheet
History Price: $10.11250
In Stock: 35355
TC7107AIPL vs TC7135CLI713
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Display Type
LED
LED
Configuration
7 Segment
7 Segment
Interface
-
BCD
Digits or Characters
A/D 3.5 Digits
A/D 4.5 Digits
Current - Supply
800 μA
1 mA
Voltage - Supply
5V
4V ~ 6V
Operating Temperature
-25 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
28-LCC (J-Lead)
Supplier Device Package
40-PDIP
28-PLCC (11.51x11.51)