Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Toshiba Semiconductor TBD62783AFG
TBD62783AFG
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 18SOP
Manufacturer:
Toshiba Semiconductor
Datasheet:
TBD62783AFG Datasheet
History Price: Active
In Stock: 48700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TBD62783AFG vs TBD62381APG
Part No
TBD62783AFG
TBD62381APG
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
50V (Max)
0V ~ 50V
Voltage - Supply (Vcc/Vdd)
Not Required
4.5V ~ 5.5V
Current - Output (Max)
500mA
500mA
Rds On (Typ)
-
1Ohm
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
18-SOP
18-DIP
Package / Case
18-SOIC (0.276", 7.00mm Width)
18-DIP (0.300", 7.62mm)