TBD62003AFG,EL
TBD62003AFG,EL
Active
Description:  IC PWR SWITCH N-CHAN 1:1 16SOP
Manufacturer:  Toshiba Semiconductor
History Price: $0.89000
In Stock: 30300
TBD62003AFG,EL vs TBD62785APG
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
7
8
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
50V (Max)
0V ~ 50V
Voltage - Supply (Vcc/Vdd)
Not Required
2V ~ 50V
Current - Output (Max)
500mA
400mA
Rds On (Typ)
-
1.6Ohm
Input Type
Inverting
Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOP
18-DIP
Package / Case
16-SOIC (0.173", 4.40mm Width)
18-DIP (0.300", 7.62mm)