☰
TAS5709PHP
TAS5709PHP
Active
Description:  IC AMP CLSS D STER 20.6W 48HTQFP
Manufacturer:  Texas Instruments
Datasheet:   TAS5709PHP Datasheet
History Price: $4.92000
In Stock: 7630
TAS5709PHP vs TAS5760LDDCA
Series
-
-
Packaging
Bulk or Tray
Bulk or Tube
Status
Active
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
20.6W x 2 @ 8Ohm
-
Voltage - Supply
8V ~ 24V
3V ~ 3.6V
Features
Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Depop
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
48-HTQFP (7x7)
48-HTSSOP
Package / Case
48-PowerTQFP
48-TFSOP (0.240", 6.10mm Width) Exposed Pad