T85F484I4
T85F484I4
Active
Description:  IC FPGA TRION T85 256 IO 484FBGA
Manufacturer:  Efinix Inc
Datasheet:   T85F484I4 Datasheet
History Price: $34.58000
In Stock: 11400
T85F484I4 vs T85F324I4
Manufacturer
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
84096
84096
Total RAM Bits
125952
125952
Number of I/O
256
130
Number of Gates
-
-
Voltage - Supply
1.05V ~ 1.15V
1.05V ~ 1.15V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-LFBGA
324-VFBGA
Supplier Device Package
484-FBGA (18x18)
324-FBGA (12x12)