T55F576C4
T55F576C4
Active
Description:  IC FPGA 278 I/O 576FBGA
Manufacturer:  Efinix Inc
Datasheet:   T55F576C4 Datasheet
History Price: $32.38000
In Stock: 43700
T55F576C4 vs T55F324I4
Manufacturer
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
54195
54195
Total RAM Bits
2831360
2831360
Number of I/O
278
130
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
576-VFBGA
324-VFBGA
Supplier Device Package
576-FBGA (16x16)
324-FBGA (12x12)