T55F484I4
T55F484I4
Active
Description:  IC FPGA TRION T55 256 IO 484FBGA
Manufacturer:  Efinix Inc
Datasheet:   T55F484I4 Datasheet
History Price: $35.61000
In Stock: 31500
T55F484I4 vs T55F484C3
Manufacturer
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
54195
54195
Total RAM Bits
2831360
2831360
Number of I/O
256
256
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-LFBGA
484-LFBGA
Supplier Device Package
484-FBGA (18x18)
484-FBGA (18x18)