Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Efinix Inc T120F576I4
T120F576I4
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA TRION MIPI CSI 576FBGA
Manufacturer:
Efinix Inc
Datasheet:
T120F576I4 Datasheet
History Price: $44.73000
In Stock: 37500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
T120F576I4 vs T120F484C4
Part No
T120F576I4
T120F484C4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Efinix Inc
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
112128
112128
Total RAM Bits
5536768
5536768
Number of I/O
278
256
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
576-VFBGA
484-LFBGA
Supplier Device Package
576-FBGA (16x16)
484-FBGA (18x18)