T120F484I4
T120F484I4
Active
Description:  IC FPGA TRION T120 256IO 484FBGA
Manufacturer:  Efinix Inc
Datasheet:   T120F484I4 Datasheet
History Price: $39.73000
In Stock: 44200
T120F484I4 vs T120F324C3
Manufacturer
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
112128
112128
Total RAM Bits
5536768
5536768
Number of I/O
256
130
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-LFBGA
324-VFBGA
Supplier Device Package
484-FBGA (18x18)
324-FBGA (12x12)