Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Efinix Inc T120F484C4
T120F484C4
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 256 I/O 484FBGA
Manufacturer:
Efinix Inc
Datasheet:
T120F484C4 Datasheet
History Price: $34.58000
In Stock: 13100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
T120F484C4 vs T120F324I4
Part No
T120F484C4
T120F324I4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Efinix Inc
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
112128
112128
Total RAM Bits
5536768
5536768
Number of I/O
256
130
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-LFBGA
324-VFBGA
Supplier Device Package
484-FBGA (18x18)
324-FBGA (12x12)