Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Sanken Electric STR5A464S
STR5A464S
Active
PMIC - AC DC Converters, Offline Switchers
Description:
AC/DC CONVERTER IC (INTEGRATED M
Manufacturer:
Sanken Electric
Datasheet:
STR5A464S Datasheet
History Price: $2.89000
In Stock: 21760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STR5A464S vs STR3A151D
Part No
STR5A464S
STR3A151D
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Sanken Electric
Sanken Electric
Series
-
STR3A100
Packaging
Cut Tape (CT)
Tube
Bulk
Status
Active
Obsolete
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
650V
Topology
Buck
Flyback
Voltage - Start Up
29 V
15.3 V
Voltage - Supply (Vcc/Vdd)
8V ~ 32V
8.1V ~ 32V
Duty Cycle
57%
74%
Frequency - Switching
60kHz
67kHz
Power (Watts)
-
37 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 115 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
7-SOIC
8-DIP
Mounting Type
Surface Mount
Through Hole