Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Sanken Electric STR5A162D
STR5A162D
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
Sanken Electric
Datasheet:
STR5A162D Datasheet
History Price: Active
In Stock: 21205
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STR5A162D vs STR4A162D
Part No
STR5A162D
STR4A162D
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Sanken Electric
Sanken Electric
Series
-
STR4A100
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
730V
730V
Topology
Flyback
Flyback
Voltage - Start Up
15 V
15.2 V
Voltage - Supply (Vcc/Vdd)
11V ~ 27V
8.1V ~ 32V
Duty Cycle
57%
74%
Frequency - Switching
65kHz
65kHz
Power (Watts)
5 W
7.5 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-DIP
8-DIP
Mounting Type
Through Hole
Through Hole