☰
STR5A162D
STR5A162D
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Sanken Electric
Datasheet:   STR5A162D Datasheet
History Price: Active
In Stock: 47360
STR5A162D vs STR2W152D
Series
-
STR2W100D
Packaging
Tube
Bulk
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
730V
650V
Topology
Flyback
Flyback
Voltage - Start Up
15 V
15.3 V
Voltage - Supply (Vcc/Vdd)
11V ~ 27V
8.1V ~ 32V
Duty Cycle
57%
74%
Frequency - Switching
65kHz
60kHz ~ 74kHz
Power (Watts)
5 W
60 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 115 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
TO-220-6 Full Pack, Formed Leads
Supplier Device Package
8-DIP
TO-220F-6L
Mounting Type
Through Hole
Through Hole