☰
STR4A162S
STR4A162S
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:  Sanken Electric
Datasheet:   STR4A162S Datasheet
History Price: Active
In Stock: 43910
STR4A162S vs STR2W152D
Series
STR4A100
STR2W100D
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
730V
650V
Topology
Flyback
Flyback
Voltage - Start Up
15.2 V
15.3 V
Voltage - Supply (Vcc/Vdd)
8.1V ~ 32V
8.1V ~ 32V
Duty Cycle
74%
74%
Frequency - Switching
65kHz
60kHz ~ 74kHz
Power (Watts)
7 W
60 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 115 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-6 Full Pack, Formed Leads
Supplier Device Package
8-SOIC
TO-220F-6L
Mounting Type
Surface Mount
Through Hole