☰
STR-V152
STR-V152
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SIP
Manufacturer:  Sanken Electric
Datasheet:   STR-V152 Datasheet
History Price: Active
In Stock: 43520
STR-V152 vs STR3A151D
Series
STR-V100
STR3A100
Packaging
Bulk
Bulk
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
17.5 V
15.3 V
Voltage - Supply (Vcc/Vdd)
10V ~ 35V
8.1V ~ 32V
Duty Cycle
-
74%
Frequency - Switching
-
67kHz
Power (Watts)
17 W
37 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-20 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 115 ℃ (TA)
Package / Case
8-SIP, 6 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SIP
8-DIP
Mounting Type
Through Hole
Through Hole