Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Sanken Electric STR-A6151
STR-A6151
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
Sanken Electric
Datasheet:
STR-A6151 Datasheet
History Price: $2.98000
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STR-A6151 vs STR2W152D
Part No
STR-A6151
STR2W152D
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Sanken Electric
Sanken Electric
Series
STR-A6100
STR2W100D
Packaging
Bulk
Bulk
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
17.5 V
15.3 V
Voltage - Supply (Vcc/Vdd)
10V ~ 35V
8.1V ~ 32V
Duty Cycle
-
74%
Frequency - Switching
-
60kHz ~ 74kHz
Power (Watts)
15 W
60 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-20 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 115 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
TO-220-6 Full Pack, Formed Leads
Supplier Device Package
8-DIP
TO-220F-6L
Mounting Type
Through Hole
Through Hole