☰
STP16CL596M
STP16CL596M
Obsolete
Description:  IC LED DRIVER LINEAR 90MA 24SO
Manufacturer:  STMicroelectronics
Datasheet:   STP16CL596M Datasheet
History Price: Obsolete
In Stock: 16720
STP16CL596M vs STP16CPPS05TTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
3.6V
5.5V
Voltage - Output
16V
20V
Current - Output / Channel
90mA
40mA
Frequency
25MHz
30MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SO
24-TSSOP