☰
STP08CL596M
STP08CL596M
Obsolete
Description:  IC LED DRIVER LINEAR 90MA 16SO
Manufacturer:  STMicroelectronics
Datasheet:   STP08CL596M Datasheet
History Price: Obsolete
In Stock: 21270
STP08CL596M vs STP16CPPS05MTR
Series
-
-
Packaging
Tube
Cut Tape (CT)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
3.6V
5.5V
Voltage - Output
16V
20V
Current - Output / Channel
90mA
40mA
Frequency
25MHz
30MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
24-SO