Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics STP08CDC596TTR
STP08CDC596TTR
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 120MA 16TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
STP08CDC596TTR Datasheet
History Price: Obsolete
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STP08CDC596TTR vs STP16CPP05XTTR
Part No
STP08CDC596TTR
STP16CPP05XTTR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
16
Voltage - Supply (Min)
3.3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
16V
20V
Current - Output / Channel
120mA
40mA
Frequency
25MHz
30MHz
Dimming
-
-
Applications
Signage
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
24-TSSOP