Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics STP08CDC596M
STP08CDC596M
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 120MA 16SO
Manufacturer:
STMicroelectronics
Datasheet:
STP08CDC596M Datasheet
History Price: Obsolete
In Stock: 34630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STP08CDC596M vs STP2CMPQTR
Part No
STP08CDC596M
STP2CMPQTR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
DC DC Regulator
Topology
Shift Register
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
8
2
Voltage - Supply (Min)
3.3V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
16V
6V
Current - Output / Channel
120mA
30mA
Frequency
25MHz
-
Dimming
-
PWM
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-UFQFN
Supplier Device Package
16-SO
20-QFN (3.2x1.8)