Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ STMicroelectronics STM32F439IIH7
STM32F439IIH7
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 2MB FLASH 176UFBGA
Manufacturer:
STMicroelectronics
Datasheet:
STM32F439IIH7 Datasheet
History Price: $16.76100
In Stock: 3790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM32F439IIH7 vs STM32F031K6U6
Part No
STM32F439IIH7
STM32F031K6U6
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STM32F4
STM32F0
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
180MHz
48MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
DMA, I2S, POR, PWM, WDT
Number of I/O
140
27
Program Memory Size
2MB (2M x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
256K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
2V ~ 3.6V
Data Converters
A/D 24x12b; D/A 2x12b
A/D 13x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
201-UFBGA
32-UFQFN Exposed Pad
Supplier Device Package
176+25UFBGA (10x10)
32-UFQFPN (5x5)