Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ STMicroelectronics STM32F373CBT6
STM32F373CBT6
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLASH 48LQFP
Manufacturer:
STMicroelectronics
Datasheet:
STM32F373CBT6 Datasheet
History Price: $7.64000
In Stock: 30350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM32F373CBT6 vs STM8S208RBT3
Part No
STM32F373CBT6
STM8S208RBT3
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STM32F3
STM8S
Packaging
Tray
Tube
Status
Active
Active
Core Processor
ARM? Cortex?-M4
STM8
Core Size
32-Bit Single-Core
8-Bit
Speed
72MHz
24MHz
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
36
52
Program Memory Size
128KB (128K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
24K x 8
6K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
2.95V ~ 5.5V
Data Converters
A/D 1x12b, 3x16b; D/A 3x12b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
-
Supplier Device Package
48-LQFP (7x7)
64-LQFP (10x10)