Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ STMicroelectronics STM32F318K8U6
STM32F318K8U6
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 64KB FLASH 32UFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
STM32F318K8U6 Datasheet
History Price: $4.87000
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM32F318K8U6 vs STM32F030C8T6
Part No
STM32F318K8U6
STM32F030C8T6
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STM32F3
STM32F0
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
72MHz
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
DMA, I2S, POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
9
39
Program Memory Size
64KB (64K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 3.6V
2.4V ~ 3.6V
Data Converters
A/D 8x12b; D/A 1x12b
A/D 12x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-UFQFN Exposed Pad
48-LQFP
Supplier Device Package
32-UFQFPN (5x5)
48-LQFP (7x7)