STM32F302C8T6
STM32F302C8T6
Active
Description:  IC MCU 32BIT 64KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $6.46000
In Stock: 24350
STM32F302C8T6 vs STM8TL53C4U6
Series
STM32F3
STM8T
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4
STM8
Core Size
32-Bit Single-Core
8-Bit
Speed
72MHz
16MHz
Connectivity
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
I2C, SPI, UART/USART
Peripherals
DMA, I2S, POR, PWM, WDT
POR, ProxSense, PWM, WDT
Number of I/O
37
23
Program Memory Size
64KB (64K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
16K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
1.65V ~ 3.6V
Data Converters
A/D 11x12b; D/A 1x12b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
-
Supplier Device Package
48-LQFP (7x7)
48-UFQFPN (7x7)