STM32F100C4T6BTR
STM32F100C4T6BTR
Active
Description:  IC MCU 32BIT 16KB FLASH 48LQFP
Manufacturer:  STMicroelectronics
History Price: $4.73000
In Stock: 29000
STM32F100C4T6BTR vs STM32C031G6U6
Series
STM32F1
STM32C0
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M0+
Core Size
32-Bit Single-Core
32-Bit
Speed
24MHz
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
37
26
Program Memory Size
16KB (16K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
12K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
2V ~ 3.6V
Data Converters
A/D 10x12b; D/A 2x12b
A/D 17x12b SAR
Oscillator Type
Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-UFQFN
Supplier Device Package
48-LQFP (7x7)
28-UFQFPN (4x4)