Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ STMicroelectronics STM32F048C6U6
STM32F048C6U6
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 32KB FLASH 48UFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
STM32F048C6U6 Datasheet
History Price: $2.15431
In Stock: 34960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM32F048C6U6 vs STM32F031C6T6TR
Part No
STM32F048C6U6
STM32F031C6T6TR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STM32F0
STM32F0
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
ARM? Cortex?-M0
ARM? Cortex?-M0
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
48MHz
48MHz
Connectivity
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
DMA, I2S, POR, PWM, WDT
DMA, I2S, POR, PWM, WDT
Number of I/O
38
39
Program Memory Size
32KB (32K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
6K x 8
4K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 1.95V
2V ~ 3.6V
Data Converters
A/D 13x12b
A/D 13x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-UFQFN Exposed Pad
48-LQFP
Supplier Device Package
48-UFQFPN (7x7)
48-LQFP (7x7)