Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ STMicroelectronics STM32F042K6U7
STM32F042K6U7
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 32KB FLASH 32UFQFPN
Manufacturer:
STMicroelectronics
Datasheet:
STM32F042K6U7 Datasheet
History Price: $2.15715
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STM32F042K6U7 vs STM8S208S6T3C
Part No
STM32F042K6U7
STM8S208S6T3C
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STM32F0
STM8S
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M0
STM8
Core Size
32-Bit Single-Core
8-Bit
Speed
48MHz
24MHz
Connectivity
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
26
34
Program Memory Size
32KB (32K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
1.5K x 8
RAM Size
6K x 8
6K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 3.6V
2.95V ~ 5.5V
Data Converters
A/D 13x12b
A/D 9x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-UFQFN Exposed Pad
-
Supplier Device Package
32-UFQFPN (5x5)
44-LQFP (10x10)