Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi STK672-533-E
STK672-533-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER UNIPOLAR 12SIP
Manufacturer:
onsemi
Datasheet:
STK672-533-E Datasheet
History Price: $2.74000
In Stock: 23360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STK672-533-E vs STK672-080-E
Part No
STK672-533-E
STK672-080-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Motor Type - Stepper
Unipolar
Unipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
General Purpose
Current - Output
2.2A
3A
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Load
10V ~ 42V
10V ~ 45V
Operating Temperature
0 ℃ ~ 105 ℃ (TC)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
12-SIP Formed Leads
15-SIP Formed Leads
Supplier Device Package
12-SIP
15-SIP