Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi STK554-390A-E
STK554-390A-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 29SIP
Manufacturer:
onsemi
Datasheet:
STK554-390A-E Datasheet
History Price: $14.66000
In Stock: 23120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STK554-390A-E vs STK672-080-E
Part No
STK554-390A-E
STK672-080-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Unipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
Parallel
Technology
-
Power MOSFET
Step Resolution
-
1, 1/2, 1/4, 1/8, 1/16
Applications
-
General Purpose
Current - Output
-
3A
Voltage - Supply
-
4.75V ~ 5.25V
Voltage - Load
-
10V ~ 45V
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
29-SSIP Module, 21 Leads, Formed Leads
15-SIP Formed Leads
Supplier Device Package
29-SIP
15-SIP