Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi STK412-150C-E
STK412-150C-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER
Manufacturer:
onsemi
Datasheet:
STK412-150C-E Datasheet
History Price: $12.00000
In Stock: 40700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STK412-150C-E vs STK404-070YN-E
Part No
STK412-150C-E
STK404-070YN-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class H
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
150W x 2 @ 6Ohm
60W x 1 @ 6Ohm
Voltage - Supply
?1V ~ 95V, ?5V ~ 85V
-
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-
-
Supplier Device Package
22-SIP
10-SIP
Package / Case
22-SIP
10-SIP