Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi STK404-120N-E
STK404-120N-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 120W 12SIP
Manufacturer:
onsemi
Datasheet:
STK404-120N-E Datasheet
History Price: $6.00000
In Stock: 16300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STK404-120N-E vs STK412-150C-E
Part No
STK404-120N-E
STK412-150C-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Class AB
Class H
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
120W x 1 @ 6Ohm
150W x 2 @ 6Ohm
Voltage - Supply
0V ~ 65V
?1V ~ 95V, ?5V ~ 85V
Features
Mute, Short-Circuit Protection, Standby
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-
-
Supplier Device Package
12-SIP
22-SIP
Package / Case
12-SIP Formed Leads
22-SIP