Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Kinetic Technologies STDP4028AB
STDP4028AB
Active
Linear - Video Processing
Description:
IC VIDEO CONVERTER 164LFBGA
Manufacturer:
Kinetic Technologies
Datasheet:
STDP4028AB Datasheet
History Price: $8.26000
In Stock: 8470
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STDP4028AB vs STDP4320BA
Part No
STDP4028AB
STDP4320BA
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Transmitter
Splitter
Applications
Consumer Video
Video Display
Standards
-
-
Control Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.0V ~ 3.6V
1.2V ~ 3.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
164-LFBGA, CSPBGA
172-LFBGA
Supplier Device Package
164-LFBGA (12x12)
172-LFBGA (12x12)