Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Kinetic Technologies STDP2600ADT
STDP2600ADT
Active
Linear - Video Processing
Description:
IC VIDEO CONVERTER 81BGA
Manufacturer:
Kinetic Technologies
Datasheet:
STDP2600ADT Datasheet
History Price: $8.94000
In Stock: 35300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STDP2600ADT vs STDP4028AB
Part No
STDP2600ADT
STDP4028AB
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Converter
Transmitter
Applications
Video Display
Consumer Video
Standards
HDMI 1.4
-
Control Interface
I2C, SPI, Serial
I2C, SPI
Voltage - Supply
3.14V ~ 3.47V
3.0V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
81-LFBGA
164-LFBGA, CSPBGA
Supplier Device Package
81-BGA (8x8)
164-LFBGA (12x12)