Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STABP01
STABP01
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 20DIP
Manufacturer:
STMicroelectronics
Datasheet:
STABP01 Datasheet
History Price: Obsolete
In Stock: 24160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STABP01 vs STA321TR
Part No
STABP01
STA321TR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Bash
Sound Terminal
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Fully Integrated Processor
Applications
Digital Audio Interfacing
Pre-Amplifier
Number of Channels
1
4
Interface
Serial
I2C, I2S
Voltage - Supply
10.5V
2.5V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-
Full Flexible Amplification
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
64-LQFP Exposed Pad
Supplier Device Package
20-DIP
64-LQFP-EPD (10x10)