Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STABP01
STABP01
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 20DIP
Manufacturer:
STMicroelectronics
Datasheet:
STABP01 Datasheet
History Price: Obsolete
In Stock: 15980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STABP01 vs STA304A
Part No
STABP01
STA304A
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Bash
DDX
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Fully Integrated Processor
Applications
Digital Audio Interfacing
Pre-Amplifier
Number of Channels
1
6
Interface
Serial
I2C, I2S
Voltage - Supply
10.5V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 125 ℃ (TJ)
Specifications
-
Direct Digital Amplification
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
44-LQFP
Supplier Device Package
20-DIP
44-TQFP (10x10)