Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STA381BWTR
STA381BWTR
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 48VQFN
Manufacturer:
STMicroelectronics
Datasheet:
STA381BWTR Datasheet
History Price: $3.51000
In Stock: 9520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STA381BWTR vs STA321TR
Part No
STA381BWTR
STA321TR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Sound Terminal
Sound Terminal
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
4
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
4.5V ~ 26V
2.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
48-VQFN (7x7)
64-LQFP-EPD (10x10)