☰
STA333ML13TR
STA333ML13TR
Active
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
History Price: $3.29000
In Stock: 26445
STA333ML13TR vs STA321TR
Series
Sound Terminal
Sound Terminal
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
4
Interface
I2S
I2C, I2S
Voltage - Supply
4.5V ~ 20V
2.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
Direct Digital Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
64-LQFP Exposed Pad
Supplier Device Package
PowerSSO-36 EPD
64-LQFP-EPD (10x10)