Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STA333IS
STA333IS
Active
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR CSP
Manufacturer:
STMicroelectronics
Datasheet:
STA333IS Datasheet
History Price: $1.51830
In Stock: 680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STA333IS vs STA321TR
Part No
STA333IS
STA321TR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Sound Terminal
Sound Terminal
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
4
Interface
I2S
I2C, I2S
Voltage - Supply
4.5V ~ 20V
2.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
Direct Digital Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-WFBGA, CSPBGA
64-LQFP Exposed Pad
Supplier Device Package
-
64-LQFP-EPD (10x10)