☰
STA321TR
STA321TR
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   STA321TR Datasheet
History Price: Obsolete
In Stock: 14475
STA321TR vs STABP01
Part No
Series
Sound Terminal
Bash
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Audio Signal Processor
Applications
Pre-Amplifier
Digital Audio Interfacing
Number of Channels
4
1
Interface
I2C, I2S
Serial
Voltage - Supply
2.5V ~ 3.6V
10.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Specifications
Full Flexible Amplification
-
Mounting Type
Surface Mount
Through Hole
Package / Case
64-LQFP Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
64-LQFP-EPD (10x10)
20-DIP