☰
STA321
STA321
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   STA321 Datasheet
History Price: $8.13000
In Stock: 17265
STA321 vs STA308A13TR
Series
Sound Terminal
DDX
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
8
8
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Direct Digital Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
64-LQFP
Supplier Device Package
64-LQFP-EPD (10x10)
64-TQFP (10x10)